The Intel QG82915GMS, with sSpec number SL8G9, represents a variation of the Intel 915GM Express Chipset, designed for mobile applications. As part of Intel's Centrino mobile technology, it provides essential functionalities such as integrated graphics, memory controller, and I/O support for Intel Pentium M and Celeron M processors.
Applications
- Laptops and notebook computers
- Mobile workstations
- Embedded systems requiring integrated graphics
Features
- Integrated Intel Graphics Media Accelerator 900 (GMA 900)
- Supports single-channel DDR or DDR2 memory
- Integrated display interface for LCD panels
- PCI Express x16 graphics interface
- Intel High Definition Audio support
- Multiple USB 2.0 ports
- Integrated IDE and SATA controllers
Benefits
- Improved graphics performance for mobile computing
- Lower power consumption, extending battery life
- Cost-effective solution for integrated graphics
- Enhanced multimedia capabilities
- Reliable performance in mobile environments
Additional Details
The QG82915GMS chipset's GMA 900 supports DirectX 9, allowing for improved rendering and visual effects in applications and games. The SL8G9 sSpec code identifies specific characteristics or revisions of the chipset related to manufacturing or performance optimizations. This chipset supports up to 2GB of DDR or DDR2 memory, configurable based on system requirements.
Furthermore, Intel's Dynamic Video Memory Technology (DVMT) is also supported, enabling the dynamic allocation of system memory to the graphics processor as needed. This chipset also incorporates power-saving features that help extend the battery life of mobile devices. Its tight integration with the Intel Pentium M processor enabled a generation of mobile computers with better performance-per-watt, increasing battery life without sacrificing computing power.