EN
  • EN
  • DE

QG80331M800 SL9BG

Part No QG80331M800 SL9BG
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Radiation Hardening No
RoHS Compliant
Win Source Part Number 1086741-QG80331M800 SL9BG
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QG80331M800 SL9BG CAD Model

Description

The Intel QG80331M800 SL9BG is a Mobile Intel® Celeron® M processor. This processor is designed for use in laptop computers and other mobile computing devices, providing a balance of performance and power efficiency.

Applications

  • Laptop Computers: Used in entry-level and budget-friendly laptops for everyday computing tasks.
  • Netbooks: Suitable for smaller, lightweight netbooks designed for basic internet browsing and document editing.
  • Embedded Systems: Can be implemented in embedded systems requiring a low-power, cost-effective processing solution.
  • Industrial Control Systems: Utilized in industrial environments for control and monitoring applications where power efficiency is critical.

Features

  • Celeron M Architecture: Built on Intel's Celeron M architecture, offering a blend of performance and power efficiency.
  • 800MHz Clock Speed: Operates at 800MHz, providing sufficient processing power for basic computing tasks.
  • Integrated Graphics: Features integrated graphics processing, reducing the need for a separate graphics card and lowering overall power consumption.
  • Low Power Consumption: Designed for mobile devices, emphasizing power efficiency to extend battery life.
  • Socket 479 Compatibility: Compatible with Socket 479 motherboards, facilitating easy integration into existing systems.

Benefits

  • Cost-Effective: Provides a budget-friendly processing solution for entry-level devices.
  • Energy Efficient: Extends battery life in mobile devices, allowing for longer usage times.
  • Reliable Performance: Delivers stable and consistent performance for everyday computing tasks.
  • Compact Design: Suitable for small form-factor devices, enabling the creation of portable computing solutions.
  • Simplified System Integration: Integrated graphics and standard socket compatibility simplify system design and integration.

Additional Details

The Intel QG80331M800 SL9BG is a reliable processor for mobile computing devices and embedded systems. It offers a balance of performance, power efficiency, and cost-effectiveness, making it a suitable choice for applications where these factors are critical. The processor is designed to handle basic computing tasks efficiently and is compatible with a range of motherboards and system configurations. Its integrated graphics capability further reduces power consumption and simplifies system design.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $358.8751 $358.8751
2+ $321.7500 $643.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess