EN
  • EN
  • DE

QG3010 SL9Q6

Part No QG3010 SL9Q6
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 285645-QG3010 SL9Q6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QG3010 SL9Q6 CAD Model

Description

The Intel QG3010 SL9Q6 is a Mobile Intel® Celeron® M processor designed for use in laptops and other portable computing devices. This processor provides a balance of performance and energy efficiency, making it suitable for everyday computing tasks.

Applications

  • Laptops: Primarily used in entry-level and mid-range laptops for general computing tasks.
  • Netbooks: Suitable for smaller, low-power netbooks designed for web browsing and basic productivity.
  • Embedded Systems: Can be integrated into certain embedded systems requiring low power consumption and basic processing capabilities.
  • Point-of-Sale (POS) Systems: Employed in POS terminals for processing transactions and managing inventory.
  • Thin Clients: Used in thin client devices for accessing remote servers and applications.

Features

  • Mobile Intel® Celeron® M Processor: Based on Intel's architecture, offering a blend of performance and energy efficiency.
  • Single-Core Processing: Features a single processing core for executing instructions.
  • Integrated Graphics: Typically includes integrated graphics for displaying visual content.
  • Low Power Consumption: Designed for low power consumption to extend battery life in mobile devices.
  • Socket 479: Uses Socket 479 for compatibility with supporting motherboards.
  • SL9Q6 sSpec Code: Specific sSpec code indicating particular stepping and features of the processor.

Benefits

  • Affordable Computing: Provides a cost-effective solution for basic computing needs.
  • Energy Efficiency: Low power consumption extends battery life in laptops and portable devices.
  • Reliable Performance: Offers reliable performance for everyday tasks such as web browsing, email, and document editing.
  • Compact Design: Designed for integration into compact mobile devices.
  • Integrated Graphics: Integrated graphics eliminates the need for a separate graphics card, reducing cost and power consumption.
  • Wide Compatibility: Compatible with a range of motherboards and chipsets supporting Socket 479.

Additional Details

The Intel QG3010 SL9Q6 processor typically operates at a clock speed suitable for its target applications. It utilizes a front-side bus (FSB) to communicate with the chipset. The integrated graphics solution provides sufficient performance for standard display resolutions and basic graphical tasks. Thermal design power (TDP) is a key specification, indicating the amount of heat the processor dissipates under normal operating conditions. This processor is generally used in systems that require a balance between cost, performance, and power efficiency.

This processor supports standard memory configurations, such as DDR or DDR2 memory, depending on the chipset. Its single-core architecture is suitable for single-threaded applications and multitasking of light workloads. The SL9Q6 sSpec code provides detailed information about the processor's manufacturing specifications, stepping, and features. Overall, the Intel QG3010 SL9Q6 is a reliable and cost-effective processor for basic computing needs in mobile devices and embedded systems.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $63.1242
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Intel
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess