EN
  • EN
  • DE

PF38F3040L0YBQ0

Part No PF38F3040L0YBQ0
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1011408-PF38F3040L0YBQ0
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PF38F3040L0YBQ0 CAD Model

Description

The PF38F3040L0YBQ0 is a NOR flash memory device manufactured by Intel. NOR flash memory is a type of non-volatile memory that allows for fast random access, making it suitable for code storage and execution in embedded systems. This particular device is designed for high reliability and long-term data retention.

Applications:

  • Embedded Systems
  • Code Storage
  • Data Logging
  • Industrial Control Systems
  • Automotive Electronics
  • Networking Equipment
  • Mobile Devices

Features:

  • NOR Flash Technology: Provides fast random access and code execution capabilities.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Reliability: Designed for robust operation in demanding environments.
  • Long Data Retention: Retains data for extended periods without degradation.
  • Parallel Interface: Allows for high-speed data transfer.
  • Sector Erase: Enables selective erasure of memory blocks.
  • Program/Erase Controller: Simplifies memory programming and erasure operations.

Benefits:

  • Fast Code Execution: Enables quick boot-up and application loading.
  • Reliable Data Storage: Ensures data integrity in critical applications.
  • Long-Term Data Retention: Minimizes the risk of data loss over time.
  • Simplified System Design: Reduces the complexity of memory interface design.
  • High Performance: Parallel interface enables high-speed data transfer.
  • Flexibility: Sector erase functionality allows for efficient memory management.

Additional Details:

The PF38F3040L0YBQ0 typically comes in a surface-mount package. Key specifications include memory capacity, access time, and operating voltage. Intel provides detailed datasheets with comprehensive electrical characteristics, timing diagrams, and application guidelines for this NOR flash memory device. The datasheet includes information on the endurance (number of program/erase cycles) and data retention characteristics. Error correction code (ECC) is often used to improve data reliability. Power management techniques are employed to minimize power consumption during read, write, and erase operations. Proper handling and soldering techniques are essential for reliable device operation.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess