Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453874-PF29F02T2ANCTJ1
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian PF29F02T2ANCTJ1 CAD Model

Description

The PF29F02T2ANCTJ1 from Intel is a cutting-edge 2Tb (Terabit) NAND flash memory component, engineered to meet the high capacity and performance requirements of modern digital devices and enterprise solutions. As part of Intel's renowned NAND flash memory lineup, this chip embodies the latest in storage technology, providing users with an ample 2Tb of memory space. It is particularly suited for applications in need of extensive data storage capabilities, such as data centers, high-end computing devices, and advanced consumer electronics. The utilization of NAND technology ensures high-speed data transfer rates and improved endurance over its lifespan, marking it as a superior choice for applications where data integrity and speed are paramount. Intel's commitment to innovation is evident in the PF29F02T2ANCTJ1, making it a pivotal component for developers looking to harness large volumes of data while maintaining top-notch performance and reliability.

You May Also Be Interested in

CISCO
Micron 64GB DDR4-2666-MHz LRDIMM/PC4-21300
Need more? Email Us
ECAD model for CISCO MTA72ASS8G72LZ-2G6B2 - Micron 64GB DDR4-2666-MHz LRDIMM/PC4-21300
CISCO
32G eUSB Flash Memory for Cisco ISR 4430 Spare
Need more? Email Us
ECAD model for CISCO 16-4460-01 - 32G eUSB Flash Memory for Cisco ISR 4430 Spare
CISCO
CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB
Need more? Email Us
ECAD model for CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB
CISCO
Cisco 4Gb 2Rx4 PC3-10600R DDR3 Memory DIMM
Need more? Email Us
ECAD model for CISCO 15-12149-01 - Cisco 4Gb 2Rx4 PC3-10600R DDR3 Memory DIMM
CISCO
Cisco UCS-MR-1X161RV-A. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
ECAD model for CISCO UCS-MR-1X161RV-A - 16GB DDR4-2400-MHz RDIMM/PC4-19200/single rank/x4/1.2v
CISCO
Cisco 15-104116-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO 15-104116-01 - Cisco 16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
CISCO
CISCO MEM-FLASH-8U32G - 8G to 32G Compact Flash Memory Upgrade for Cisco ISR 4450
Need more? Email Us
ECAD model for CISCO MEM-FLASH-8U32G - 8G to 32G Compact Flash Memory Upgrade for Cisco ISR 4450
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
CISCO
Cisco UCS-EZ8-M16G. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-EZ8-M16G - Cisco 16GB DDR4-2133-MHz RDIMM

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention