The PC28F256P33T85 is a NOR flash memory device manufactured by Intel. It is a non-volatile memory that can be electrically erased and reprogrammed. This makes it suitable for applications requiring frequent updates to stored data, such as embedded systems, mobile devices, and industrial control equipment.
Applications:
- Embedded systems firmware storage
- Boot code storage in computing devices
- Data logging in industrial equipment
- Wireless communication devices
- Portable electronic devices
Features:
- High-density storage: 256 Mbits of storage capacity.
- Fast read access time: Enables quick data retrieval.
- In-system programmability: Allows reprogramming without removing the device.
- Low power consumption: Minimizes energy usage in battery-powered devices.
- High endurance: Supports a large number of erase/program cycles.
Benefits:
- Increased storage capacity: Provides ample space for code and data.
- Improved system performance: Enables fast boot times and data access.
- Simplified firmware updates: Allows easy updates to embedded system software.
- Extended battery life: Reduces power consumption in portable devices.
- Enhanced system reliability: Ensures data integrity and long-term storage.
Technical Specifications:
The PC28F256P33T85 operates from a 3.3V power supply and features a fast read access time. It supports in-system programming using standard flash memory programming protocols. The device is designed for a high number of erase/program cycles, ensuring long-term data retention. The package type varies but is commonly a surface-mount package for easy integration onto circuit boards. Detailed specifications regarding read/write timings, power consumption, and operating temperature range can be found in the product datasheet.
In summary, the PC28F256P33T85 NOR flash memory from Intel provides a high-density, high-performance storage solution for a wide range of embedded and mobile applications. Its fast access time, in-system programmability, and low power consumption make it an ideal choice for demanding applications requiring reliable and efficient data storage.