Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027814-AM2902ADMB
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2902ADMB CAD Model

Description

The AM2902ADMB is a high-performance, 4-bit bipolar look-ahead carry generator from AMD. This device is designed to significantly enhance the speed of addition and subtraction operations in digital systems. It operates by predicting the carry-out bit of a 4-bit adder, thereby eliminating the ripple-carry delay that can limit the performance of simpler adder implementations.

Applications

  • High-speed arithmetic logic units (ALUs): Used in processors and other digital circuits where fast addition and subtraction are critical.
  • Carry look-ahead adders: Forms the core of carry look-ahead adder circuits to improve performance.
  • Digital signal processing (DSP): Enables faster execution of arithmetic operations in DSP applications.
  • Graphics processing units (GPUs): Enhances the speed of arithmetic operations in graphics processing.
  • Microprocessor and microcontroller systems: Can be integrated to accelerate arithmetic functions.

Features

  • High-speed carry generation: Generates carry signals for 4-bit adders.
  • Look-ahead architecture: Predicts carry-out bits to minimize delay.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic levels.
  • Multiple carry generate and propagate outputs: Provides flexibility in designing complex adder structures.
  • Fan-out capability: Can drive multiple loads without significant signal degradation.

Benefits

  • Increased system throughput: Reduces the time required for addition and subtraction, leading to higher overall system performance.
  • Improved arithmetic performance: Enables faster execution of arithmetic operations in processors and other digital circuits.
  • Reduced ripple-carry delay: Eliminates the performance bottleneck associated with ripple-carry adders.
  • Simplified adder design: Eases the design process for high-speed adder circuits.
  • Enhanced computational efficiency: Optimizes the utilization of processing resources.

Additional Details

The AM2902ADMB is typically housed in a dual-in-line package (DIP). It operates over a standard temperature range. Detailed specifications include propagation delay times for carry generation and propagation, input and output voltage levels, and power dissipation. The device requires a standard 5V power supply. The architecture incorporates internal logic gates optimized for speed. Its performance characteristics make it suitable for use in demanding applications where computational speed is paramount.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk Automotive
Need more? Email Us
ECAD model for B57236S800M
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51
Broadcom Limited
Lowest to $16.2986
ECAD model for B50291B0IQLEG
Microchip Technology
Need more? Email Us
ECAD model for AT84RF103AHQF
JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)
Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
Microchip Technology
Need more? Email Us
ECAD model for AT80C52X2MX
Infineon Technologies
Need more? Email Us
ECAD model for B58502
MDD
Schottky Barrier Diode
Need more? Email Us
ECAD model for B5817W-SJ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention