The Intel P87C151SB16 is a microcontroller based on the 8051 architecture, incorporating Flash memory for program storage. The SB16 likely refers to a specific configuration or speed grade. As part of the MCS-51 family, it's designed for a wide range of embedded control applications requiring non-volatile program storage.
Applications
- Embedded control systems.
- Industrial control.
- Instrumentation and measurement.
- Automotive electronics.
- Consumer electronics.
- Smart card readers.
Features
- 8-bit CPU based on the 8051 architecture.
- Flash memory for program storage (amount not specified, check datasheet).
- RAM (amount not specified, check datasheet).
- Multiple I/O ports.
- Timers/counters.
- Serial communication interface (UART).
- Interrupt controller.
Benefits
- Flash memory allows for in-system programming and reprogramming, simplifying development and updates.
- Versatile I/O ports for interfacing with a variety of peripherals.
- Timers/counters for timing and control applications.
- Serial port enables communication with other devices.
- Interrupt system allows for efficient handling of external events.
- Reduced system cost due to integrated functionality.
Additional Details
The P87C151SB16 operates on a 5V power supply. Its clock speed will depend on the speed grade indicated (SB16 could indicate a 16MHz variant). It typically comes in a DIP or PLCC package. Due to the integrated Flash memory, it doesn't require external ROM. Refer to the Intel datasheet for detailed specifications, including memory size, pinout, electrical characteristics, and programming instructions. The Flash memory allows for storing calibration data or configuration parameters that can be easily updated in the field.