The Intel P8751BH is a high-performance 8-bit microcontroller, belonging to the MCS-51 family. It integrates a CPU, RAM, ROM/EPROM, I/O ports, timers, and a serial port on a single chip, making it suitable for a wide range of embedded control applications. The 'B' in the name indicates an improved version compared to the original 8751, usually with faster clock speeds and/or lower power consumption.
Applications
- Industrial automation and control systems.
- Robotics.
- Motor control.
- Instrumentation and measurement devices.
- Data acquisition systems.
- Communication systems (e.g., modems, network interfaces).
- Consumer electronics (e.g., remote controls, appliances).
Features
- 8-bit CPU with enhanced instruction set.
- 128 bytes of on-chip RAM.
- 4 KB of EPROM (Erasable Programmable Read-Only Memory).
- 32 programmable I/O lines.
- Two 16-bit timer/counters.
- Full-duplex UART (Universal Asynchronous Receiver/Transmitter) serial port.
- Six interrupt sources.
- On-chip oscillator and clock circuit.
Benefits
- High performance and efficient instruction execution.
- On-chip EPROM allows for easy program development and updates.
- Versatile I/O ports for interfacing with a wide range of peripherals.
- Timers/counters provide precise timing and counting capabilities.
- Serial port enables easy communication with other devices.
- Interrupt system allows for efficient handling of external events.
- Simplified system design due to integrated functionality.
Additional Details
The P8751BH typically operates on a 5V power supply. It's available in a 40-pin DIP (Dual In-line Package) and other surface-mount packages. Programming the EPROM requires a dedicated EPROM programmer. The UART allows for asynchronous serial communication, making it suitable for connecting to modems, computers, and other serial devices. The two 16-bit timers can be used for a variety of timing applications, such as generating PWM signals for motor control, measuring pulse widths, and implementing real-time clocks. Refer to the Intel datasheet for detailed electrical characteristics, timing diagrams, and programming specifications.