EN
  • EN
  • DE

P8051BHP

Part No P8051BHP
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266721-P8051BHP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P8051BHP CAD Model

Description

The Intel P8051BHP is a microcontroller belonging to the popular MCS-51 family. It's designed for use in a variety of embedded systems, offering a blend of performance and versatility.

Applications:

  • Industrial Automation: Controls in automated machinery, process control systems, and robotics.
  • Consumer Electronics: Management in devices like washing machines, microwave ovens, and remote controls.
  • Automotive Electronics: Management of dashboard instruments, engine control systems, and other vehicle electronics.
  • Medical Devices: Monitoring and control in medical equipment.
  • Telecommunications Equipment: Use in network devices and communication systems.

Features:

  • 8-Bit CPU: Based on the industry-standard 8051 architecture.
  • On-Chip Program Memory: Built-in ROM or EPROM for storing the application code.
  • Internal RAM: For data storage during program execution.
  • Timers and Counters: Multiple timers/counters for timing control, event counting, and frequency measurement.
  • Serial Communication Interface: UART for serial data communication.
  • Interrupt System: Provides interrupt handling capabilities for real-time response.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.

Benefits:

  • Versatile Application: Adaptable to a broad range of control and automation tasks.
  • Real-Time Performance: Effective interrupt handling for real-time applications.
  • Established Architecture: Benefits from the wealth of knowledge and development tools available for the 8051 family.
  • Cost-Effective Solution: Provides a balance of performance and cost for embedded systems.
  • Integrated Peripherals: On-chip memory and communication interfaces reduce the need for external components.

Additional Details:

The Intel P8051BHP runs at different clock speeds based on the variant. It supports multiple addressing modes. Available in various package types such as DIP, PLCC, and QFP. It is used in applications where a reliable and cost-effective microcontroller is needed.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
TDK Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.6537
NEC-TOKIN
Need more? Email Us
Amd
Need more? Email Us
NEC-TOKIN
Lowest to $0.3269
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess