EN
  • EN
  • DE

P8051AHP

Part No P8051AHP
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Description MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266720-P8051AHP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P8051AHP CAD Model

Description

The Intel P8051AHP is a high-performance microcontroller from the MCS-51 family, known for its robust architecture and versatility in embedded systems. It builds upon the foundational 8051 architecture, offering enhancements and features that make it suitable for a wide array of control and automation applications.

Applications:

  • Industrial Control Systems: Used in controlling machinery, automated processes, and robotic systems.
  • Consumer Electronics: Found in appliances, remote controls, and other electronic devices requiring embedded control.
  • Automotive Systems: Employed in engine management, dashboard controls, and other automotive electronic systems.
  • Instrumentation: Utilized in measuring instruments, data acquisition systems, and process monitoring equipment.
  • Telecommunications: Integrated into communication devices, network controllers, and modems.

Features:

  • 8-bit CPU: Based on the 8051 core, providing a reliable and well-understood instruction set.
  • On-Chip ROM/EPROM: Includes built-in memory for program storage, allowing for standalone operation.
  • RAM: Internal RAM for data storage and manipulation during program execution.
  • Timers/Counters: Features multiple timers and counters for timing, event counting, and frequency measurement.
  • Serial Communication: Supports serial communication interfaces (UART) for communication with other devices.
  • Interrupt Handling: Robust interrupt handling capabilities for real-time response to external events.
  • I/O Ports: Multiple general-purpose I/O ports for interfacing with sensors, actuators, and other peripherals.

Benefits:

  • Versatility: Suitable for a wide range of applications due to its flexible architecture and rich feature set.
  • Real-Time Control: Efficient interrupt handling enables precise and timely response to events, crucial for real-time applications.
  • Simplified Development: Well-documented instruction set and widely available development tools streamline the development process.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications without sacrificing performance.
  • Integrated Features: On-chip ROM, RAM, timers, and serial interfaces reduce the need for external components, saving space and cost.

Additional Details:

The Intel P8051AHP typically operates at various clock speeds, depending on the specific variant. It supports various addressing modes and features bit-manipulation instructions, making it efficient for control-oriented tasks. The memory architecture includes both internal and external memory addressing capabilities, allowing for program expansion as needed. The microcontroller is often available in various package options, including DIP, PLCC, and QFP, providing flexibility in mounting and integration.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess