EN
  • EN
  • DE

P28F001BXB-150

Part No P28F001BXB-150
Manufacturer Intel
Catalog Memory
Description IC 128KX8 Flash 12V Prom, 150NS, PDIP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1207665-P28F001BXB-150
Categories Memory
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P28F001BXB-150 CAD Model

Description

The Intel P28F001BXB-150 is a 1 Mbit (128K x 8) Flash Memory device. It is designed for non-volatile storage of data and code in embedded systems. The P28F001BXB-150 is known for its reliable data retention and fast read access times.

Applications:

  • Embedded Systems: Used in embedded systems for storing firmware, configuration data, and application code.
  • Industrial Control: Employed in industrial control equipment for storing operating parameters and program instructions.
  • Telecommunications: Integrated into telecom equipment for storing configuration data and boot code.
  • Networking Devices: Utilized in networking devices for storing network protocols and configuration settings.
  • Consumer Electronics: Found in consumer electronic devices for storing boot code and user data.

Features:

  • High Density: Provides 1 Mbit of non-volatile storage capacity.
  • Fast Read Access: Offers fast read access times for quick data retrieval.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Reliable Data Retention: Ensures reliable data retention for long-term storage.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Byte-Wide Organization: Organized as 128K x 8 for easy integration with 8-bit microprocessors.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Efficient Memory Management: Sector erase capability enables efficient memory management.
  • Fast Data Retrieval: Quick read access times improve system performance.
  • Reliable Operation: Ensures reliable data storage and retrieval.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details:

The P28F001BXB-150 is typically accessed using standard microprocessor interfaces. It operates within a specified voltage range (e.g., 5V). The 150 in the part number indicates the access time in nanoseconds (150ns). It's available in various package options, such as DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier). The device is designed to meet industry standards for reliability and data retention. Erase and program operations require specific timing and voltage sequences, which are detailed in the device datasheet.

You May Also Be Interested in

Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess