EN
  • EN
  • DE

N270 SLB73

Part No N270 SLB73
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081419-N270 SLB73
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N270 SLB73 CAD Model

Description

The Intel N270 (SLB73) is a low-power, single-core Atom processor designed for netbooks, embedded systems, and other mobile computing devices. It's known for its energy efficiency and compact size, making it ideal for applications where power consumption and physical space are limited.

Applications:

  • Netbooks: Used in early netbook computers as a primary processing unit.
  • Embedded Systems: Implemented in various embedded applications requiring low power consumption and basic processing capabilities.
  • Thin Clients: Integrated into thin client devices for accessing remote applications and desktops.
  • Point-of-Sale (POS) Systems: Used in POS terminals for handling transactions and managing inventory.
  • Digital Signage: Employed in digital signage players for displaying multimedia content.

Features:

  • Single-Core Architecture: Features a single processing core for executing instructions.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • Integrated Graphics: Includes an integrated graphics processor for basic display capabilities.
  • Small Form Factor: Compact size allows for use in space-constrained applications.
  • Hyper-Threading Technology: Supports Hyper-Threading, enabling the processor to handle two threads concurrently.

Benefits:

  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • Compact Design: Small form factor allows for integration into space-constrained devices.
  • Cost-Effective Solution: Provides a cost-effective processing solution for basic computing needs.
  • Reliable Performance: Offers reliable performance for general-purpose computing tasks.
  • Wide Availability: Widely available and supported by various operating systems and software applications.

The Intel N270 processor provides a balance of low power consumption and adequate performance for various applications. Its compact size and integrated graphics make it a suitable choice for mobile and embedded devices. Specific technical details, such as clock speed, cache size, and thermal design power (TDP), can be found in the official Intel datasheet for this processor. The SLB73 code identifies a specific stepping or revision of the N270 processor.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess