EN
  • EN
  • DE

MG80486DX4-75

Part No MG80486DX4-75
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078592-MG80486DX4-75
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MG80486DX4-75 CAD Model

Description

The MG80486DX4-75 is a classic fourth-generation x86 microprocessor manufactured by Intel. It's a 32-bit CPU that was a popular choice for desktop computers in the mid-1990s, offering a significant performance boost over its predecessors.

Applications

  • Desktop Computers (Mid-1990s): Primary use was in desktop PCs for home and office use.
  • Industrial Control Systems: Found in some embedded systems and industrial controllers of the era.
  • Early Network Servers: Used in some low-end network servers.
  • Educational Computing: Deployed in educational institutions for teaching and learning purposes.
  • Gaming Rigs: Powered many popular PC games of the time.

Features

  • 32-bit Architecture: Capable of processing 32-bit data, offering improved performance over 16-bit CPUs.
  • 75 MHz Clock Speed: Relatively high clock speed for its time, contributing to faster processing.
  • Internal Clock Doubler: The DX4 designation indicates an internal clock doubler, effectively running the CPU core at twice the bus speed.
  • 8KB Internal Cache: Integrated cache memory reduces memory access latency.
  • Enhanced Floating-Point Unit (FPU): Improved FPU performance for scientific and graphical applications.

Benefits

  • Improved Performance: Significant performance increase over previous generation processors (e.g., 80386).
  • Faster Application Loading: Larger cache and faster clock speed reduced application loading times.
  • Enhanced Multitasking: Improved multitasking capabilities for running multiple applications simultaneously.
  • Better Graphics Performance: Improved FPU performance enhanced graphics rendering and 3D gaming.
  • Wider Software Compatibility: Compatible with a wide range of software applications available at the time.

Technical Specifications

Typical specifications for the MG80486DX4-75 include:

  • Clock Speed: 75 MHz
  • Bus Speed: Typically 33 MHz (due to the internal clock doubler)
  • Data Bus Width: 32-bit
  • Address Bus Width: 32-bit
  • Cache Memory: 8KB Internal L1 Cache
  • FPU: Integrated Floating-Point Unit
  • Manufacturing Process: 0.8 μm
  • Socket Type: Socket 3
  • Voltage: 5V

This processor is considered obsolete, but it represents a significant milestone in the history of personal computing.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess