EN
  • EN
  • DE

MD8155HC

Part No MD8155HC
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003897-MD8155HC
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8155HC CAD Model

Description

The MD8155HC is a Programmable Peripheral Interface (PPI) integrated circuit manufactured by Intel. This chip is designed to provide flexible I/O capabilities and timer functions for microprocessor-based systems. It's commonly used in older systems requiring parallel I/O ports and timing functions for interfacing with various peripherals.

Applications:

  • Peripheral Interfacing: Connecting microprocessors to parallel peripherals such as printers, keyboards, and displays.
  • Industrial Control Systems: Implementing control logic for industrial machinery and equipment.
  • Data Acquisition Systems: Interfacing with sensors and data acquisition devices.
  • Embedded Systems: Providing I/O and timer functions in embedded control applications.
  • Educational Systems: Used in teaching microprocessor interfacing and programming concepts.

Features:

  • Three 8-bit I/O Ports: Provides three programmable 8-bit parallel I/O ports (Port A, Port B, and Port C).
  • Programmable I/O Modes: Each port can be configured as input or output.
  • Timer: Includes a programmable timer with a range of operating modes.
  • Interrupt Capability: Supports interrupt generation for event notification.
  • Chip Select Input: Chip select input for device addressing in microprocessor systems.
  • Read/Write Control: Read and write control signals for data transfer.

Benefits:

  • Flexibility: Offers flexible I/O configuration and timing capabilities.
  • Simplified Interfacing: Simplifies the interfacing of microprocessors to parallel peripherals.
  • Reduced System Complexity: Reduces the number of components required for peripheral interfacing.
  • Cost-Effective: Provides a cost-effective solution for parallel I/O and timer functions.

Additional Details:

The MD8155HC is typically packaged in a DIP (Dual In-Line Package) for easy insertion into sockets or through-hole mounting on PCBs. It requires a 5V power supply for operation. The chip is programmed through the microprocessor bus using control registers to configure the I/O ports and timer. The original Intel documentation provides detailed specifications, programming examples, and application notes.

You May Also Be Interested in

Meled
Lowest to $0.1113
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess