The Intel MD2817A-25/B is a high-performance static RAM (SRAM) designed for use in various memory applications where speed and reliability are crucial. This SRAM offers fast access times, making it suitable for use in cache memory, buffer memory, and control memory applications.
Applications:
- High-speed cache memory systems
- Buffer memory in data acquisition systems
- Control memory in embedded systems
- Digital signal processing (DSP) applications
- Networking equipment requiring fast memory access
Features:
- Fast access time (25ns)
- High-performance SRAM
- Low power consumption
- TTL compatible inputs and outputs
- Wide operating voltage range
- Available in various package options for design flexibility
Benefits:
- Enables high-speed data processing due to its fast access time
- Enhances system performance by reducing memory access latency
- Reduces power consumption, making it suitable for battery-powered applications
- Provides reliable data storage with its robust design
- Offers design flexibility with its various package options
Additional Details:
The MD2817A-25/B operates on a single 5V power supply and is available in a standard DIP (Dual In-line Package). It features TTL compatible inputs and outputs, simplifying integration with other digital logic circuits. The device's low power consumption makes it an ideal choice for power-sensitive applications. This SRAM is specifically designed to ensure data integrity and operational stability in demanding environments.
It is often used in older computer systems, industrial control systems, and specialized memory boards where a fast and reliable SRAM is required. Its performance characteristics make it a good solution when designing high-speed memory interfaces.