The LD8255A-5 is a programmable peripheral interface (PPI) chip manufactured by Intel. It is a versatile I/O device that allows a microprocessor to interface with various external peripherals. The 8255A provides 24 I/O pins which can be individually programmed in several modes to control or monitor peripheral devices. It's a widely used component in many legacy embedded systems.
Applications
- Parallel printer interfaces
- Keyboard and mouse interfaces
- General-purpose I/O for embedded systems
- Control of LEDs and displays
- Data acquisition systems
Features
- 24 Programmable I/O Pins
- Three 8-bit Ports (Port A, Port B, Port C)
- Three Operating Modes: Mode 0 (Basic I/O), Mode 1 (Strobed I/O), Mode 2 (Bidirectional Bus)
- TTL Compatible
- Simple Interface to Microprocessors
Benefits
- Flexible I/O configuration to adapt to different peripheral devices
- Simplified hardware design with integrated I/O functions
- Reduced component count compared to discrete logic implementations
- Easy software control of peripheral devices
- Cost-effective solution for interfacing to external devices
Additional Details
The LD8255A-5 operates with a single 5V power supply. Each of the three ports (A, B, and C) can be configured independently. Port A can be configured as either an input or output port. Port B can also be configured as either an input or output port. Port C is divided into two 4-bit groups, each of which can be configured as either an input or output port. The operating mode determines the functionality of the ports. Mode 0 provides basic input/output operations. Mode 1 provides strobed input/output operations, allowing for handshake signals. Mode 2 allows for bidirectional data transfer on Port A. The 8255A interfaces to the microprocessor using an 8-bit data bus, a control register, and address lines. Programming the control register determines the operating mode and direction of each port. This chip allows legacy systems to still interface effectively with microprocessors.