EN
  • EN
  • DE

INTEL SSDPE7KX500G7 - 500GB SSD 2.5 NVME U.2 SSDPE7KX500G7 P4501

Part No INTEL SSDPE7KX500G7 - 500GB SSD 2.5 NVME U.2 SSDPE7KX500G7 P4501
Manufacturer Intel
Catalog Hard Drives
Description 500GB SSD 2.5 NVME U.2 SSDPE7KX500G7 P4501
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423969-INTEL SSDPE7KX500G7 - 500GB SSD 2.5 NVME U.2 SSDPE7KX500G7 P4501
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDPE7KX500G7 - 500GB SSD 2.5 NVME U.2 SSDPE7KX500G7 P4501 CAD Model

Description

The Intel SSDPE7KX500G7, from the illustrious P4501 Series, is an advanced solid-state drive that offers a substantial 500GB of storage, designed for high-performance computing environments. This SSD adopts a 2.5-inch form factor and interfaces with computers via the NVMe U.2 connector, providing significantly faster data transfers compared to SATA-based SSDs. This is particularly advantageous in enterprise and data center settings where speed and efficiency are paramount. Optimized for read-intensive applications, the P4501 Series SSD is an ideal solution for serving as a boot device, web server storage, or part of a high-speed caching layer, offering tremendous improvements in response times and operational efficiency. Intel's deployment of the latest NAND flash technology in this SSD assures long-term reliability and durability, critical for mission-critical applications. It also boasts an array of data protection and management features, including hardware encryption for securing sensitive data, end-to-end data protection, and advanced wear-leveling and error correction algorithms to ensure data integrity and extend the drive's lifespan. The SSDPE7KX500G7 P4501 Series is a testament to Intel's commitment to pushing the boundaries of storage technology, offering an exceptional blend of performance, capacity, and reliability for businesses and data-intensive applications.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess