EN
  • EN
  • DE

INTEL SRKHX - Intel Platinum 8368Q 38C 2.60GHz 57M 270W

Part No INTEL SRKHX - Intel Platinum 8368Q 38C 2.60GHz 57M 270W
Manufacturer Intel
Catalog CPU
Description Intel Platinum 8368Q 38C 2.60GHz 57M 270W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423732-INTEL SRKHX - Intel Platinum 8368Q 38C 2.60GHz 57M 270W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKHX - Intel Platinum 8368Q 38C 2.60GHz 57M 270W CAD Model

Description

The Intel Platinum 8368Q represents the pinnacle of Intel's 3rd Generation Xeon Scalable processor family, designed for the most demanding data center and enterprise workloads. This high-end processor operates at a base frequency of 2.60GHz and boasts an impressive 38 cores and 76 threads, making it a powerhouse for parallel computing tasks, high-performance computing (HPC), and advanced analytics. With a massive 57MB of Intel Smart Cache, it ensures rapid data access for high-speed processing of large datasets. The processor supports up to 6TB of DDR4 memory across eight channels, offering unparalleled memory bandwidth and capacity for memory-intensive applications and virtualized environments. Its 270W thermal design power (TDP) highlights the processor's requirement for robust cooling solutions, indicative of its high performance. The Platinum 8368Q is equipped with Intel's Deep Learning Boost technology, enhancing its capabilities in AI and machine learning workloads. Additionally, it features advanced security technologies such as Intel SGX and Intel Total Memory Encryption (TME) to protect data and applications. This processor is ideal for enterprises seeking the ultimate in performance, scalability, and security for critical applications and complex workloads.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess