EN
  • EN
  • DE

INTEL SRKHF - Intel Platinum 8360Y 2.40GHz 36C 54M 250W

Part No INTEL SRKHF - Intel Platinum 8360Y 2.40GHz 36C 54M 250W
Manufacturer Intel
Catalog CPU
Description Intel Platinum 8360Y 2.40GHz 36C 54M 250W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423745-INTEL SRKHF - Intel Platinum 8360Y 2.40GHz 36C 54M 250W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKHF - Intel Platinum 8360Y 2.40GHz 36C 54M 250W CAD Model

Description

The INTEL SRKHF, wielding the name Intel Platinum 8360Y, represents the pinnacle of Intel's server processor technology, specifically designed to meet the critical demands of next-generation data centers and enterprise computing. With an astounding 36 cores and 72 threads, this processor redefines multitasking and parallel processing capabilities, offering unparalleled performance for the most intensive computing tasks, including artificial intelligence (AI), machine learning, and high-performance computing (HPC) applications. Operating at a core frequency of 2.40GHz and equipped with an immense 54MB of cache memory, it ensures rapid data access and processing speed, critical for achieving high throughput in complex computational tasks. Its substantial thermal design power (TDP) of 250W is reflective of its potent performance capabilities, yet it remains within an efficient power envelope, thanks to Intel's advanced thermal management technologies. This processor supports Intel's latest platform innovations, including Optane memory for accelerated storage performance, advanced virtualization features for improved workload isolation and efficiency, and built-in security technologies that protect against hardware and software attacks. The Platinum 8360Y is the epitome of Intel's commitment to delivering enterprise-grade processing power, making it an indispensable asset for data centers that demand the highest levels of performance, scalability, and security.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess