EN
  • EN
  • DE

INTEL SRKH9 - Intel Gold 6330N 2.20GHz 28C 42M 165W

Part No INTEL SRKH9 - Intel Gold 6330N 2.20GHz 28C 42M 165W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6330N 2.20GHz 28C 42M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423211-INTEL SRKH9 - Intel Gold 6330N 2.20GHz 28C 42M 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKH9 - Intel Gold 6330N 2.20GHz 28C 42M 165W CAD Model

Description

The INTEL SRKH9, also known as the Intel Xeon Gold 6330N, is a high-performance server processor designed for demanding enterprise workloads and data center environments. This powerhouse of a processor features 28 cores and operates at a base frequency of 2.20GHz, demonstrating its capability to handle intensive multi-threaded applications and virtualization tasks. With a substantial cache size of 42MB, the Xeon Gold 6330N ensures quick access to frequently used data and instructions, significantly reducing processing times and enhancing overall system responsiveness. It has a thermal design power (TDP) of 165W, which reflects its high-performance nature and the need for effective cooling solutions in deployment scenarios. This processor is built on Intel's advanced manufacturing technology, ensuring energy efficiency and robust performance. It supports DDR4 memory at high speeds, providing vast bandwidths necessary for data analytics, cloud computing, and large databases. Moreover, it is equipped with Intel's Turbo Boost Technology, which allows it to exceed its base operating frequency in demanding conditions, further boosting its performance. Security features like Intel's Trusted Execution Technology (TXT) and hardware-enhanced security make this CPU an ideal choice for environments where data protection is paramount. The INTEL SRKH9 is perfectly suited for businesses looking to upgrade their computing capabilities to handle complex tasks and achieve faster processing times.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess