EN
  • EN
  • DE

INTEL SRFQ2 - INTEL Gold 6238L (2.1GHz - 22C) CPU

Part No INTEL SRFQ2 - INTEL Gold 6238L (2.1GHz - 22C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6238L (2.1GHz - 22C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423729-INTEL SRFQ2 - INTEL Gold 6238L (2.1GHz - 22C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFQ2 - INTEL Gold 6238L (2.1GHz - 22C) CPU CAD Model

Description

The INTEL SRFQ2, branded as the Intel Gold 6238L, is a scalable and versatile processor within Intel’s Xeon Gold family, optimized for a blend of multi-core performance, energy efficiency, and advanced features suitable for diverse workloads. This CPU operates at a base frequency of 2.1GHz and boasts an impressive 22 cores and 44 threads, making it adept at handling parallel computing tasks in environments such as virtualization, high-performance computing (HPC), and large-scale data processing. With its 140W Thermal Design Power (TDP), it provides a balanced approach to power consumption and computational capability. The processor includes 30.25MB of Intel SmartCache, significantly enhancing its ability to process and access large data sets quickly, crucial for applications that rely on real-time analytics and data-driven decision-making. It supports the latest DDR4 memory technology, offering high-speed memory interfaces and greater bandwidth for accelerated data throughput. With its compatibility with Intel’s Xeon Scalable platform, the Gold 6238L ensures seamless integration into existing server architectures, providing a future-proof solution for growing enterprise demands. Ideal for businesses seeking a processor that can scale with their computational needs while maintaining energy efficiency, the Intel Gold 6238L represents a strategic investment in long-term performance and reliability.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess