EN
  • EN
  • DE

GS1011B0

Part No GS1011B0
Manufacturer GainSpan Corporation
Catalog RF Receivers
Description Rf Txrx Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1173240-GS1011B0
Categories RF Receivers
Manufacturer GainSpan Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1011B0 CAD Model

Description

The GS1011B0 is a low-power Wi-Fi module manufactured by GainSpan Corporation (now part of Redpine Signals). This module is designed to provide wireless connectivity to embedded systems and IoT devices, enabling them to connect to Wi-Fi networks and communicate with other devices or the internet. It supports various Wi-Fi standards and security protocols, making it suitable for a wide range of applications.

Applications

  • Smart home devices: Used in thermostats, lighting controls, and security systems.
  • Industrial automation: Provides wireless connectivity for sensors, actuators, and controllers.
  • Healthcare devices: Enables remote patient monitoring and data collection.
  • Asset tracking: Tracks the location and status of valuable assets.
  • Retail applications: Supports wireless point-of-sale systems and inventory management.
  • Energy management: Monitors energy consumption and optimizes energy usage.

Features

  • Low power consumption: Extends battery life in portable devices.
  • IEEE 802.11b/g/n Wi-Fi support: Compatible with a wide range of Wi-Fi networks.
  • WPA/WPA2 security: Provides secure wireless communication.
  • Integrated TCP/IP stack: Simplifies network integration.
  • UART, SPI, and SDIO interfaces: Allows for easy connection to microcontrollers.
  • Over-the-air (OTA) firmware updates: Enables remote firmware updates.

Benefits

  • Wireless connectivity: Enables devices to connect to Wi-Fi networks without the need for cables.
  • Reduced power consumption: Extends battery life in portable devices.
  • Improved security: Protects wireless communication from unauthorized access.
  • Simplified integration: Simplifies the process of adding Wi-Fi connectivity to embedded systems.
  • Remote management: Enables remote configuration and management of devices.

Additional Details

The GS1011B0 typically requires an external antenna for Wi-Fi communication. The specific antenna requirements depend on the application and regulatory requirements. It operates on a supply voltage and draws current during transmit, receive and idle states. Consult the manufacturer's datasheet for detailed specifications, application notes, and regulatory certifications.

You May Also Be Interested in

Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,081 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess