EN
  • EN
  • DE

INTEL SRFBP - INTEL Bronze 3204 (1.9GHz - 6C) CPU

Part No INTEL SRFBP - INTEL Bronze 3204 (1.9GHz - 6C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Bronze 3204 (1.9GHz - 6C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423191-INTEL SRFBP - INTEL Bronze 3204 (1.9GHz - 6C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFBP - INTEL Bronze 3204 (1.9GHz - 6C) CPU CAD Model

Description

The INTEL SRFBP, also known as the Intel Bronze 3204, is part of Intel's Xeon Scalable family, designed to deliver essential performance for server infrastructure. Operating at a base frequency of 1.9GHz across its six cores (6C), it is engineered for efficiency and reliability in multi-threaded environments. The processor does not support Hyper-Threading, focusing on delivering consistent performance for basic workloads. With a thermal design power (TDP) of 85 Watts, it balances performance with energy efficiency, making it an ideal choice for entry-level servers and data center operations that require 24/7 uptime without excessive power consumption. The CPU is based on the Skylake-SP architecture, employing a 14nm manufacturing process that helps achieve its performance and power goals. It supports Intel Virtualization Technology (VT-x), allowing for improved performance in virtualized environments. The chip is compatible with the FCLGA3647 socket, fitting into modern server boards designed for the Xeon Scalable processor family. The Intel Bronze 3204 CPU is targeted at small to medium-sized businesses needing dependable performance for basic server functionalities, including web serving, file and print services, and other office applications.

You May Also Be Interested in

Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess