EN
  • EN
  • DE

INTEL SR3B8 - Intel PLATINUM 8160M 24C 2.10GHz 150W

Part No INTEL SR3B8 - Intel PLATINUM 8160M 24C 2.10GHz 150W
Manufacturer Intel
Catalog CPU
Description Intel PLATINUM 8160M 24C 2.10GHz 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423371-INTEL SR3B8 - Intel PLATINUM 8160M 24C 2.10GHz 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3B8 - Intel PLATINUM 8160M 24C 2.10GHz 150W CAD Model

Description

The Intel Platinum 8160M stands at the pinnacle of Intel’s Xeon Scalable Processor family, boasting 24 cores and a brisk 2.10GHz base frequency, capable of handling the most intensive workloads with ease. This powerhouse is designed to tackle complex workloads, offering unparalleled support for virtualization, high-performance computing (HPC), and in-memory databases. With 48 threads, this CPU is built for multitasking and can manage multiple processes simultaneously without compromising on performance. Its TDP (Thermal Design Power) of 150W reflects its high-performance capabilities, maintaining a balance between power and performance. This processor is equipped with a substantial 33MB of smart cache, reducing the time needed to access frequently used data and improving overall system response times. Support for Intel's Hyper-Threading Technology allows the CPU to execute more threads simultaneously, significantly enhancing throughput and efficiency in threaded applications. The inclusion of Intel Turbo Boost Technology enables the processor to increase its operating frequency beyond its base level under certain conditions, providing an extra burst of speed when required. The Platinum 8160M also excels in connectivity and reliability, featuring advanced RAS (Reliability, Availability, and Serviceability) features, and support for the latest PCIe lanes and DDR4 memory, making it an excellent choice for enterprise-level deployments where downtime is not an option.

You May Also Be Interested in

Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess