EN
  • EN
  • DE

INTEL SR3AV - Intel PLATINUM 8156 3.60GHz 4C 16.5M 105W

Part No INTEL SR3AV - Intel PLATINUM 8156 3.60GHz 4C 16.5M 105W
Manufacturer Intel
Catalog CPU
Description Intel PLATINUM 8156 3.60GHz 4C 16.5M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423879-INTEL SR3AV - Intel PLATINUM 8156 3.60GHz 4C 16.5M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3AV - Intel PLATINUM 8156 3.60GHz 4C 16.5M 105W CAD Model

Description

The Intel Platinum 8156, identified by its specification code 'SR3AV,' is a premium processor in the Intel Xeon Scalable family, optimized for demanding enterprise workloads, high-performance computing (HPC), and mission-critical applications. This CPU runs at a base frequency of 3.60GHz, featuring 4 cores and 8 threads. Despite its lower core count compared to other processors in the same family, it delivers exceptional single-threaded and lightly-threaded application performance, making it particularly well-suited for tasks that require high per-core efficiency. With a 16.5MB Intel Smart Cache, the Platinum 8156 ensures rapid data access for the CPU cores, significantly enhancing processing efficiency and speed for complex computations. The processor's thermal design power (TDP) is rated at 105W, indicating its energy consumption and heat generation, which balances high performance with relatively moderate power usage. It supports Intel's Turbo Boost Technology, enabling it to automatically increase its operating frequency beyond the base speed in response to the workload demand, thereby optimizing performance and energy efficiency. Additionally, the processor includes advanced security features, such as Intel Software Guard Extensions (SGX) for secure application execution, and Intel Data Protection Technology with Advanced Encryption Standard (AES) New Instructions for fast data encryption and decryption. The Intel Platinum 8156 is designed for environments where reliability, security, and peak single-threaded performance are paramount, offering an ideal solution for specialized applications in enterprise and HPC sectors.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess