EN
  • EN
  • DE

SDE1006A-681K

Part No SDE1006A-681K
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SDE1006A
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 680 µH
Tolerance ±10%
Current Rating (Amps) 500 mA
Current - Saturation (Isat) 550mA
Shielding Unshielded
DC Resistance (DCR) 2.25Ohm Max
Frequency - Self Resonant 2.8MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.394" L x 0.354" W (10.00mm x 9.00mm)
Height - Seated (Max) 0.228" (5.80mm)
Base Product Number SDE1006A
Other Names SDE1006A-681KTR,SDE1006A-681K,SDE1006A-681KCT,SDE1006A-681KDKR
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1274871-SDE1006A-681K
Ultra Librarian 3D Model Ultra Librarian SDE1006A-681K CAD Model

Description

The SDE1006A-681K is a semi-shielded power inductor manufactured by Bourns Inc. It is designed for use in a wide range of DC-DC converter applications and power supplies. Its semi-shielded construction offers a balance between EMI reduction and cost-effectiveness. The inductor features a ferrite core for high efficiency and stable performance.

Applications

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Voltage regulators
  • Filtering circuits

Features

  • Semi-shielded construction for low EMI
  • Ferrite core material
  • Inductance: 680 μH
  • Tolerance: ±10%
  • Operating temperature: -40 °C to +125 °C (including self-heating)
  • Compact size (10.0 x 10.0 x 6.0 mm)
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, minimizing potential issues with adjacent components.
  • Efficient power conversion in DC-DC converter applications due to the ferrite core.
  • Stable performance across a wide temperature range, ensuring reliable operation in various environments.
  • Cost-effective solution for power filtering and regulation.
  • RoHS compliant, contributing to environmentally friendly product designs.

Additional Details

The SDE1006A-681K inductor is designed for surface mount technology (SMT) and is supplied in tape and reel packaging for automated assembly. It is RoHS compliant, meeting environmental regulations. The datasheet provides specific details on saturation current, DC resistance, and self-resonant frequency. This inductor is commonly used in power supply circuits to filter noise and regulate voltage levels. The semi-shielded design helps to contain magnetic flux and minimize interference with nearby components. The device is designed for specific current ranges and voltage levels, and is crucial to consider the proper specification for the design. The SDE1006A series is designed for a long service life. Its combination of performance, cost, and reliability makes it a popular choice for many power electronic applications. The inductor is constructed to withstand standard reflow soldering processes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess