EN
  • EN
  • DE

INTEL SR2SS - Intel E7-8890v4 2.2GHz 24C 60M 165W

Part No INTEL SR2SS - Intel E7-8890v4 2.2GHz 24C 60M 165W
Manufacturer Intel
Catalog CPU
Description Intel E7-8890v4 2.2GHz 24C 60M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423658-INTEL SR2SS - Intel E7-8890v4 2.2GHz 24C 60M 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2SS - Intel E7-8890v4 2.2GHz 24C 60M 165W CAD Model

Description

The Intel Xeon E7-8890 v4 processor stands at the pinnacle of the Broadwell-EX family, tailored for unparalleled performance in enterprise-level computing environments. Clocking in at 2.2GHz, this behemoth features 24 cores and 48 threads, thanks to Intel's Hyper-Threading Technology, making it an ideal choice for the most demanding workloads found in large-scale virtualization, high-performance computing (HPC), and real-time data analytics. The E7-8890 v4 is equipped with a staggering 60MB of L3 cache, significantly reducing data access times and boosting processing efficiency in complex multitasking scenarios. With a TDP of 165W, it's engineered for systems with advanced cooling solutions to handle its heat output. Supporting extensive quad-channel DDR4 memory configurations, it ensures swift data throughput, vital for applications requiring fast access to large datasets. Constructed using a 14nm process, this processor balances high performance with energy efficiency. It's designed to fit in the LGA 2011 socket and works in tandem with the Intel C602J chipset, providing a feature-rich platform for I/O operations, including extensive storage options and network connectivity. The Xeon E7-8890 v4 is unparalleled in its capacity to deliver performance, scalability, and reliability, making it a cornerstone for enterprise data centers tackling heavy computational demands.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess