EN
  • EN
  • DE

INTEL SR1XH - Intel E5-2683V3 2.00GHz 14C 35M 120W

Part No INTEL SR1XH - Intel E5-2683V3 2.00GHz 14C 35M 120W
Manufacturer Intel
Catalog CPU
Description Intel E5-2683V3 2.00GHz 14C 35M 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423533-INTEL SR1XH - Intel E5-2683V3 2.00GHz 14C 35M 120W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1XH - Intel E5-2683V3 2.00GHz 14C 35M 120W CAD Model

Description

The INTEL SR1XH, equipped with the formidable Intel E5-2683V3 processor, marks an era of advanced computing with its focus on optimization and scalability for enterprise-level applications. This 14-core processor, running at a base clock speed of 2.00GHz, is engineered to deliver unparalleled performance in multi-threaded environments, making it an ideal choice for complex data centers and intensive computing tasks. With a vast 35MB of SmartCache, it dramatically reduces latency in accessing frequently used data, enhancing efficiency and throughput in processing large volumes of information. The thermal design power (TDP) of 120 watts reflects its design's efficiency, providing a powerful computing resource that balances high performance with manageable power consumption. This processor supports Intel Hyper-Threading Technology, enabling each core to handle two threads simultaneously, thus significantly boosting performance for multi-threaded applications and heavy multitasking scenarios. Additionally, it's built to work with DDR4 memory, offering higher bandwidths and lower power consumption compared to previous generations, further enhancing the system's overall performance and efficiency. The E5-2683V3 also makes use of Intel's vPro Technology and Virtualization Technology, offering secure and efficient solutions for managing virtualized infrastructures and remote systems. Summarily, the Intel E5-2683V3, denoted by product code SR1XH, is a powerhouse designed for the rigorous demands of modern data centers and professional computing tasks, offering a sophisticated blend of performance, efficiency, and scalability.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess