EN
  • EN
  • DE

INTEL SR1AX - Intel E5-2609v2 2.50GHz 4C 10M 80W Cache 1333MHz 80W

Part No INTEL SR1AX - Intel E5-2609v2 2.50GHz 4C 10M 80W Cache 1333MHz 80W
Manufacturer Intel
Catalog CPU
Description Intel E5-2609v2 2.50GHz 4C 10M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423519-INTEL SR1AX - Intel E5-2609v2 2.50GHz 4C 10M 80W Cache 1333MHz 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1AX - Intel E5-2609v2 2.50GHz 4C 10M 80W Cache 1333MHz 80W CAD Model

Description

The INTEL SR1AX, known as the Intel Xeon E5-2609 v2, is a key component within the Intel Xeon E5-2600 v2 product family, designed for standard servers and workstations requiring balanced performance and efficiency. This processor operates at a base clock speed of 2.50GHz and features a quad-core configuration, making it well-suited for various computing tasks, from business applications to light virtualization. Unlike some of its higher-end counterparts, it does not support Intel's Hyper-Threading or Turbo Boost technologies, emphasizing a design focused on reliable, straightforward computing performance without the need for dynamic scaling. It comes with a substantial 10MB of smart cache, which aids in minimizing the time needed to access data from the main memory, thus enhancing task execution speeds and overall system responsiveness. With a thermal design power (TDP) of 80W, the E5-2609 v2 prioritizes efficient energy usage, making it an excellent candidate for businesses looking to optimize their computing resources while maintaining control over power consumption. The processor is engineered to work with DDR3 memory up to 1333MHz, supporting configurations that balance cost and performance effectively. Its feature set makes it a practical choice for a wide range of server and workstation applications, particularly where the demands on processing power are moderate but the need for stability and energy efficiency is paramount. The Xeon E5-2609 v2’s focus on core performance features without the added complexity of variable frequency scaling makes it an ideal solution for IT infrastructures looking for dependable, cost-effective processing power.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess