EN
  • EN
  • DE

S-8242BAT-I8T1G

Part No S-8242BAT-I8T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187170-S-8242BAT-I8T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8242BAT-I8T1G CAD Model

Description

The S-8242BAT-I8T1G is a high-precision voltage detector IC produced by SII Semiconductor Corporation. This component is designed to monitor the supply voltage of electronic devices and generate a reset signal when the voltage drops below a pre-set threshold. It is commonly employed in a wide array of applications requiring reliable voltage monitoring and system reset capabilities.

Applications

  • Microcontroller Reset Circuits: Provides a reset signal to ensure proper microcontroller initialization and operation after power-up or voltage fluctuations.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers a reset if the voltage deviates from the specified range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the device when the battery voltage falls below a critical level.
  • System Voltage Supervision: Monitors system voltage levels and initiates protective actions in case of undervoltage events.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functions.

Features

  • High-Precision Voltage Detection: Accurate voltage detection with minimal variation ensures reliable performance.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered devices, extending battery life.
  • Small Package Size: Compact design allows for use in space-constrained applications.
  • Built-in Hysteresis: Prevents unwanted oscillations during voltage transitions for stable operation.
  • Open Drain Output: Provides flexible output configuration for various connection options.

Benefits

  • Improved System Reliability: Ensures proper system operation by providing a reliable reset signal when necessary.
  • Extended Battery Life: Low current consumption maximizes the operational lifespan of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Accurate Voltage Monitoring: High precision ensures accurate detection of voltage drops, preventing damage to components.
  • Protection Against Undervoltage Conditions: Safeguards sensitive electronic circuits from damage caused by voltage fluctuations.

The S-8242BAT-I8T1G is especially well-suited for applications demanding high accuracy and minimal power consumption. Its small size and integrated features make it a versatile component in numerous portable and space-limited devices. The S-8242 series provides a range of detection voltage options to meet specific application needs. The open drain output offers design flexibility, enabling easy integration with various microcontrollers and digital circuits, making it a robust solution for reliable voltage monitoring.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess