EN
  • EN
  • DE

INTEL SR19H - Intel E5-2697v2 2.70GHz 12C 30M 130W Cache 1866MHz 130W

Part No INTEL SR19H - Intel E5-2697v2 2.70GHz 12C 30M 130W Cache 1866MHz 130W
Manufacturer Intel
Catalog CPU
Description Intel E5-2697v2 2.70GHz 12C 30M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423341-INTEL SR19H - Intel E5-2697v2 2.70GHz 12C 30M 130W Cache 1866MHz 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR19H - Intel E5-2697v2 2.70GHz 12C 30M 130W Cache 1866MHz 130W CAD Model

Description

The Intel E5-2697v2 is a powerhouse within the Xeon E5-2600 v2 product family, designed for high-end data center servers. This processor operates at 2.70GHz, with 12 cores and 24 threads, making it adept at handling heavy and parallel workloads, such as large databases, virtualized environments, and complex scientific computations. The substantial 30MB of L3 cache is a standout feature, significantly reducing data access times for highly demanding applications. With a TDP of 130W, it balances high computational power with energy efficiency. Furthermore, this CPU supports DDR3-1866 memory, enhancing data throughput with a peak memory bandwidth of 59.7 GB/s. It also includes Intel's Turbo Boost Technology, which can automatically increase the processor's frequency for better performance under heavy load. The inclusion of Virtualization Technology (VT-x and VT-d) enables efficient management of virtual machines, enhancing server density and application flexibility. With its superior performance credentials, the E5-2697v2 is ideally suited for enterprises requiring robust processing capabilities for their critical operations.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess