EN
  • EN
  • DE

INTEL SR0L5 - Intel E5-4617 2.90GHz 6C 15M 130W

Part No INTEL SR0L5 - Intel E5-4617 2.90GHz 6C 15M 130W
Manufacturer Intel
Catalog CPU
Description Intel E5-4617 2.90GHz 6C 15M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423197-INTEL SR0L5 - Intel E5-4617 2.90GHz 6C 15M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0L5 - Intel E5-4617 2.90GHz 6C 15M 130W CAD Model

Description

The INTEL SR0L5, equipped with the Intel E5-4617 processor, is designed to meet the demands of high-performance computing environments, offering significant computational power for servers and workstations. With a base clock speed of 2.90GHz and 6 cores, this processor is adept at managing complex applications and workloads, delivering robust performance for computational tasks such as scientific simulations, data analysis, and intensive multi-threaded applications. The inclusion of a 15MB smart cache enhances efficiency by minimizing the time required to access frequently used data, thereby speeding up data processing and improving performance. Featuring a thermal design power (TDP) of 130W, it is engineered for performance-oriented environments where maximum computational power is paramount. This CPU incorporates Intel Hyper-Threading Technology, enabling it to process up to 12 threads simultaneously, which significantly enhances multi-threaded performance and system responsiveness. Intel Turbo Boost Technology is also supported, allowing the processor to dynamically increase its clock speed in response to heavy workloads, ensuring optimal performance when it is needed the most. The Intel E5-4617 offers compatibility with Intel’s C600 series chipsets, ensuring a reliable and versatile foundation for building high-performance server and workstation systems. It comes equipped with Intel VT-x and VT-d technologies, enhancing virtualization performance and security, making it an excellent choice for environments where virtualized applications are prevalent.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess