EN
  • EN
  • DE

INTEL SR0L4 - Intel E5-4620 2.20GHz 8C 16M 95W 1333MHz 95W

Part No INTEL SR0L4 - Intel E5-4620 2.20GHz 8C 16M 95W 1333MHz 95W
Manufacturer Intel
Catalog CPU
Description Intel Xeon Processor E5-4620 8C 2.2GHz 16MB Cache
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423128-INTEL SR0L4 - Intel E5-4620 2.20GHz 8C 16M 95W 1333MHz 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0L4 - Intel E5-4620 2.20GHz 8C 16M 95W 1333MHz 95W CAD Model

Description

The Intel E5-4620 processor is a key component of the Xeon E5-4600 product line, engineered for multi-socket servers, offering scalability and powerful performance for enterprise-level workloads. With its 2.20GHz base clock speed and eight cores, it delivers reliable performance for a wide range of server applications, from virtualized infrastructures to database management. The processor features a 16MB SmartCache, which significantly enhances data and instruction retrieval times, making it particularly effective for tasks that require frequent access to large data sets. With a thermal design power (TDP) of 95W, it finds a middle ground between performance and energy consumption, suited for data centers looking to optimize their power usage without compromising on computing capability. The processor supports DDR3 memory at 1333MHz, providing a solid foundation for handling memory-intensive applications and ensuring smooth data processing. Advanced technologies integrated into the chip, including Intel Virtualization Technology (VT-x), enhance its efficiency in virtualized environments by allowing multiple operating systems and applications to run on separate partitions. The E5-4620's ability to work in configurations of up to four sockets makes it a versatile choice for growing businesses and data centers needing scalable, reliable server solutions.

You May Also Be Interested in

Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess