EN
  • EN
  • DE

INTEL SR0G0 - Intel E3-1265L 2.40GHz 4C 8M

Part No INTEL SR0G0 - Intel E3-1265L 2.40GHz 4C 8M
Manufacturer Intel
Catalog CPU
Description Intel E3-1265L 2.40GHz 4C 8M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423526-INTEL SR0G0 - Intel E3-1265L 2.40GHz 4C 8M
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0G0 - Intel E3-1265L 2.40GHz 4C 8M CAD Model

Description

The Intel E3-1265L, identified by its specification code SR0G0, is a powerful and energy-efficient processor that belongs to the Intel Xeon E3 family. This CPU is specifically designed for use in small form factor servers and workstations, providing a solid balance between performance and power consumption. Built on the 32nm Sandy Bridge architecture, the E3-1265L features four cores and supports Hyper-Threading technology, allowing it to process up to eight threads simultaneously. This multi-threading capability enhances its performance in multitasking environments and applications that can take advantage of parallel processing. The processor operates at a base frequency of 2.40GHz, yet it is capable of achieving higher speeds with Intel Turbo Boost Technology, adjusting performance according to the workload demands. One of the standout features of the E3-1265L is its low Thermal Design Power (TDP) of 45W, making it an ideal choice for environments where energy efficiency is a priority, without sacrificing processing power. It also includes 8MB of L3 cache, providing a significant memory pool for temporary data storage, which helps to speed up processing times by reducing the need to frequently access the slower main memory. The E3-1265L supports DDR3 memory, ensuring plenty of bandwidth for day-to-day computing and professional applications, and it includes Intel's HD Graphics P3000, an integrated GPU that offers basic graphics capabilities for server and workstation applications that may require visual output. In addition, the processor features Intel vPro Technology, offering advanced management features and enhanced security, which is invaluable for businesses that need to maintain a controlled and secure computing environment. Overall, the Intel E3-1265L is a commendable choice for businesses and professionals looking for a processor that combines efficiency with reliable performance, catering especially to those running small servers or workstations in space-constrained environments.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess