EN
  • EN
  • DE

INTEL SR00F - Intel E3-1220 3.10GHz 4C 8M 80W

Part No INTEL SR00F - Intel E3-1220 3.10GHz 4C 8M 80W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E3-1220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423699-INTEL SR00F - Intel E3-1220 3.10GHz 4C 8M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR00F - Intel E3-1220 3.10GHz 4C 8M 80W CAD Model

Description

The INTEL SR00F processor, featuring the Intel Xeon E3-1220, is a compact powerhouse designed for entry-level servers and workstations. This quad-core processor operates at a base frequency of 3.10GHz, delivering solid and reliable performance for small business applications, web serving, and file and print services. With an 8MB Intel SmartCache, it efficiently processes and retrieves data, reducing latency and improving overall performance. The 80W Thermal Design Power (TDP) ensures that the processor delivers its performance capabilities within a modest power consumption envelope, making it suitable for environments where energy efficiency is a priority. This processor does not support Intel Hyper-Threading Technology, focusing instead on delivering robust, straightforward processing capabilities. However, it does feature Intel Turbo Boost Technology, which automatically increases the processor's frequency for demanding tasks, enhancing performance when needed. The Intel Xeon E3-1220 is built on Intel's advanced architecture and supports Intel Virtualization Technology (VT-x), which allows for improved management and performance in virtualized environments, key for businesses looking to maximize server utilization and efficiency. Compatible with the Intel C202, C204, C206 chipsets, and more, it offers flexibility for integrating into a wide range of server and workstation platforms. This processor represents a dependable, cost-effective solution for small to medium-sized enterprises looking to beef up their IT infrastructure with reliable, efficient computing power.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess