EN
  • EN
  • DE

INTEL SLBRE - Intel X7550 2.0GHz 8C 18M 130W

Part No INTEL SLBRE - Intel X7550 2.0GHz 8C 18M 130W
Manufacturer Intel
Catalog CPU
Description Intel Xeon X7550
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423870-INTEL SLBRE - Intel X7550 2.0GHz 8C 18M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLBRE - Intel X7550 2.0GHz 8C 18M 130W CAD Model

Description

The Intel X7550, branded under the code name 'SLBRE,' is a high-performance server processor designed for critical business computing needs. This CPU belongs to Intel's Xeon 7500 series, aimed at enhancing the capabilities of enterprise-level servers and workstations. The X7550 operates at a base frequency of 2.0GHz, offering a reliable and efficient performance output. It comprises 8 cores and 16 threads, a configuration that enables superior multitasking and parallel processing capabilities, ideal for data centers and demanding server applications. With an 18MB Intel Smart Cache, this processor efficiently handles large datasets, providing quicker data access and improved responsiveness. The thermal design power (TDP) of 130W indicates its power consumption and heat generation figures, necessitating effective cooling solutions in server environments. The Intel X7550 supports advanced Intel technologies like Hyper-Threading, which improves parallel processing performance, and Turbo Boost, allowing cores to run faster than the base operating frequency. It also supports Intel Virtualization Technology (VT-x), crucial for optimizing server virtualization tasks by reducing overhead and improving performance in virtualized environments. Designed for scalability, it supports high-speed interconnects and integrates seamlessly into existing infrastructure, making it a robust solution for upgrading enterprise-level computing systems.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess