EN
  • EN
  • DE

INTEL I3-2100 - Intel i3-2100 3.10GHz 2C 3M 65W

Part No INTEL I3-2100 - Intel i3-2100 3.10GHz 2C 3M 65W
Manufacturer Intel
Catalog CPU
Description Intel Core i3-2100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423618-INTEL I3-2100 - Intel i3-2100 3.10GHz 2C 3M 65W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL I3-2100 - Intel i3-2100 3.10GHz 2C 3M 65W CAD Model

Description

The Intel i3-2100 processor, belonging to the Intel Core i3 family, is geared towards entry-level desktop systems that require efficient performance for everyday tasks. With a clock speed of 3.10GHz and two cores, the processor can handle basic computing needs such as web browsing, office applications, and light multimedia activities efficiently. It integrates Intel's Hyper-Threading Technology, allowing the processor to execute four threads simultaneously, improving multitasking, and enhancing the overall user experience. The processor comes with a 3MB smart cache, facilitating quick access to frequently used data, thus speeding up operations and responsiveness. With a Thermal Design Power (TDP) of 65W, it ensures that power consumption is kept in check without sacrificing performance. It supports DDR3 memory, enabling fast data transfer rates while ensuring compatibility with a wide range of motherboards. The i3-2100 also features Intel HD Graphics 2000, providing decent graphics capabilities for entry-level computing, including casual gaming and video playback. Ideal for everyday users, the Intel i3-2100 offers a solid performance-to-cost ratio, making it a popular choice for budget-conscious consumers looking to build or upgrade a PC.

You May Also Be Interested in

Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess