EN
  • EN
  • DE

INTEL GOLD6226R - Intel Gold 6226R 2.9GHz 16C 22M

Part No INTEL GOLD6226R - Intel Gold 6226R 2.9GHz 16C 22M
Manufacturer Intel
Catalog CPU
Description Intel Gold 6226R 2.9GHz 16C 22M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423858-INTEL GOLD6226R - Intel Gold 6226R 2.9GHz 16C 22M
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6226R - Intel Gold 6226R 2.9GHz 16C 22M CAD Model

Description

The Intel Gold 6226R CPU stands out as part of Intel's Xeon Scalable processor series, built to tackle the complex demands of modern data centers and enterprise applications. This processor features 16 cores and 32 threads, running at a base clock speed of 2.9GHz, capable of handling a wide array of workloads with efficiency and speed. It has a thermal design power (TDP) of 150 Watts, demonstrating a commitment to maintaining performance while managing power consumption effectively. With 22MB of smart cache, this CPU is adept at reducing latency in accessing frequently used data, thus enhancing overall system performance. The support for DDR4 memory technologies, alongside the capability to handle up to 1TB of system memory, ensures smooth operation under heavy load conditions, making it ideal for database applications, virtualized environments, and other memory-intensive tasks. The Gold 6226R is equipped with Intel's Hyper-Threading and Turbo Boost Technology, enabling it to adjust performance levels based on the task at hand dynamically. This processor also incorporates Intel's advanced reliability features, including Error-Correcting Code (ECC) memory and Intel Run Sure Technology, providing a stable and reliable platform that is crucial for mission-critical applications. The Intel Gold 6226R is designed for compatibility with the latest platform innovations, offering increased performance and improved energy efficiency for IT infrastructure that requires robust and flexible computing resources.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess