EN
  • EN
  • DE

INTEL GOLD6136 - Intel Gold 6136 3.00GHz 12C 24.75M 150W

Part No INTEL GOLD6136 - Intel Gold 6136 3.00GHz 12C 24.75M 150W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6136 3.00GHz 12C 24.75M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423615-INTEL GOLD6136 - Intel Gold 6136 3.00GHz 12C 24.75M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6136 - Intel Gold 6136 3.00GHz 12C 24.75M 150W CAD Model

Description

The Intel Gold 6136 processor is a high-performance CPU designed for enterprise-level tasks, such as large databases, high-transactional workloads, and heavy virtualization. It is part of Intel's Xeon Scalable family, featuring 12 cores and operating at a base frequency of 3.00GHz. The processor boasts an impressive 24.75MB of L3 cache, facilitating quick access to frequently used data and significantly enhancing processing efficiency for complex operations. With a Thermal Design Power (TDP) of 150W, the Gold 6136 balances high computational power with energy efficiency. It supports DDR4 memory, allowing for faster data transfer rates and improved system performance. Furthermore, this processor is equipped with Intel Turbo Boost Technology, enabling it to dynamically increase its core frequency to accelerate performance according to the computational demand. The Intel Gold 6136 also includes advanced security features, ensuring data integrity and protection against threats, essential in handling sensitive information. Ideal for businesses requiring robust processing capabilities, the Intel Gold 6136 offers scalability to grow with enterprise demands, making it a cornerstone for modern data centers.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess