EN
  • EN
  • DE

INTEL GOLD6132 - Intel Gold 6132 2.40GHz 14C 19.25M 140W cpu

Part No INTEL GOLD6132 - Intel Gold 6132 2.40GHz 14C 19.25M 140W cpu
Manufacturer Intel
Catalog CPU
Description Intel Gold 6132 2.40GHz 14C 19.25M 140W cpu
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423919-INTEL GOLD6132 - Intel Gold 6132 2.40GHz 14C 19.25M 140W cpu
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6132 - Intel Gold 6132 2.40GHz 14C 19.25M 140W cpu CAD Model

Description

The Intel Gold 6132 CPU is part of the Intel Xeon Scalable family, offering a balance of performance, power efficiency, and advanced features for modern data centers. With a clock speed of 2.40GHz and equipped with 14 cores and 28 threads, it delivers exceptional multi-threading capabilities for high-performance computing, virtualization, and database applications. The processor incorporates a substantial 19.25MB of smart cache, optimizing data management and processing efficiency. The Intel Gold 6132 is designed with a 140W thermal design power (TDP), ensuring it delivers robust performance while maintaining energy efficiency. It supports Intel's Turbo Boost Technology, allowing cores to run faster than the base operating frequency if the processor is operating below specified limits. Additionally, it includes advanced technologies such as Intel Hyper-Threading, Virtualization Technology (VT-x), and VT-d for directed I/O, enhancing the processor's capability to handle demanding workloads and virtual environments. This CPU is built for scalability, able to support next-generation PCIe lanes and Intel Optane memory, making it an excellent choice for growing IT infrastructures requiring high throughput, storage, and memory flexibility.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess