EN
  • EN
  • DE

INTEL GOLD6130 - Intel Gold 6130 (2.10GHz - 16C) CPU

Part No INTEL GOLD6130 - Intel Gold 6130 (2.10GHz - 16C) CPU
Manufacturer Intel
Catalog CPU
Description Intel Gold 6130 (2.10GHz - 16C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423365-INTEL GOLD6130 - Intel Gold 6130 (2.10GHz - 16C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6130 - Intel Gold 6130 (2.10GHz - 16C) CPU CAD Model

Description

The Intel Gold 6130 CPU, part of the Intel Xeon Scalable family, codenamed 'Skylake', represents a leap in processor architecture and performance for advanced data center environments. Designed to address a broad range of demanding workloads and applications, the Gold 6130 integrates 16 cores with a base frequency of 2.10GHz, optimizing throughput for applications that benefit from high core counts. This CPU leverages Intel Hyper-Threading Technology, doubling its thread handling capacity to 32 threads, thus enhancing multitasking and improving system responsiveness under heavy workloads. It comes equipped with a 22MB L3 cache, minimizing data retrieval times by keeping essential data readily accessible, which is crucial for speeding up processing times in complex computational tasks. Operating at a Thermal Design Power (TDP) of 125W, the Gold 6130 maintains a balance between performance output and energy consumption, suitable for data centers aiming to optimize operational costs. This processor supports DDR4 memory at speeds up to 2666 MHz, ensuring rapid data transfer rates and reducing memory bottlenecks, which is especially beneficial in memory-intensive applications and virtualization. It features Intel's Turbo Boost Technology 2.0, which automatically increases the processor's frequency as needed by taking advantage of thermal and power headroom, thus delivering a burst of speed when required. The Gold 6130 also includes advanced security technologies, such as Intel's Software Guard Extensions (SGX) for secure application execution and Total Memory Encryption (TME) for memory data protection. With its robust performance, scalability, and advanced security, the Intel Gold 6130 CPU is an ideal choice for enterprises seeking to enhance their IT infrastructure with a processor that delivers efficiency, reliability, and high-speed processing capabilities.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess