EN
  • EN
  • DE

INTEL GOLD6126 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz Processor Option Kit

Part No INTEL GOLD6126 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz Processor Option Kit
Manufacturer Intel
Catalog CPU
Description Intel Xeon Gold 6126 12C 2.6GHz 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423256-INTEL GOLD6126 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz Processor Option Kit
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6126 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz Processor Option Kit CAD Model

Description

The INTEL GOLD 6126, part of Intel's Xeon Scalable family, is designed to deliver powerful performance, advanced reliability, and a flexible platform for the modern data center and hybrid cloud environments. Operating at a base frequency of 2.6GHz with twelve cores, the Xeon Gold 6126 excels in a variety of workloads, from cloud computing and virtualization to storage and networking. Its 12-core configuration enhances parallel processing capabilities, allowing it to efficiently manage tasks that require high throughput. The processor includes 19.25MB of Intel Smart Cache, facilitating fast access to frequently used data and improving overall computing speeds. With a thermal design power (TDP) of 125W, it offers a balanced approach to power consumption and performance output. The Gold 6126 supports DDR4 memory, enabling higher bandwidth and faster speeds for improved performance across applications. This CPU model also includes support for Intel's Turbo Boost Technology, allowing it to automatically increase its clock speed beyond its base operating frequency to accommodate demanding workloads. The Xeon Gold 6126 is built on Intel's scalable platform, offering businesses the flexibility to scale their IT infrastructure as their needs grow, making it a robust and adaptable solution for a wide range of data center applications.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess