EN
  • EN
  • DE

INTEL E7-4850V4 - Intel Xeon E7-4850v4 16C 2.1GHz/40MB/115W CPU

Part No INTEL E7-4850V4 - Intel Xeon E7-4850v4 16C 2.1GHz/40MB/115W CPU
Manufacturer Intel
Catalog CPU
Description Intel Xeon E7-4850v4 16C 2.1GHz/40MB/115W CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423279-INTEL E7-4850V4 - Intel Xeon E7-4850v4 16C 2.1GHz/40MB/115W CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-4850V4 - Intel Xeon E7-4850v4 16C 2.1GHz/40MB/115W CPU CAD Model

Description

The INTEL E7-4850V4 is a powerhouse server processor from Intel's Xeon E7 v4 product family, designed for unparalleled performance, reliability, and scalability. This processor is equipped with 16 cores and 32 threads, operating at a base frequency of 2.1GHz, to address the demands of the most intensive enterprise applications and large-scale virtualization environments. With an impressive 40MB of smart cache, it significantly improves processing speeds by minimizing latency when accessing frequently used data, enhancing overall system efficiency. The 115W Thermal Design Power (TDP) reflects its capability to deliver high performance while managing power consumption effectively, suitable for data centers focused on operational efficiency. The E7-4850V4 supports Intel Hyper-Threading Technology, enabling it to process multiple threads per core. It also boasts advanced RAS (reliability, availability, and serviceability) features, ensuring system stability and minimizing downtime for critical computing environments. Furthermore, it's compatible with Intel's Advanced Vector Extensions (Intel AVX) for enhanced floating-point computational capability, making it ideal for high-performance computing (HPC) tasks, complex data analytics, and business intelligence applications. This processor is a perfect fit for enterprises that require massive parallel processing power and reliability for their mission-critical applications.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess