EN
  • EN
  • DE

INTEL E7-4820 - Intel E7-4820 2.0GHz 8C 18M 105W

Part No INTEL E7-4820 - Intel E7-4820 2.0GHz 8C 18M 105W
Manufacturer Intel
Catalog CPU
Description Intel E7-4820 2.0GHz 8C 18M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423183-INTEL E7-4820 - Intel E7-4820 2.0GHz 8C 18M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-4820 - Intel E7-4820 2.0GHz 8C 18M 105W CAD Model

Description

The INTEL E7-4820 processor is tailored for critical enterprise applications and data-demanding processes. Featuring an Intel E7-4820 model, this CPU runs at a base frequency of 2.0GHz across 8 cores, offering substantial parallel processing capabilities. With 18MB of L3 cache, it ensures quick data access for processing, reducing bottlenecks and improving application responsiveness. The processor operates at a thermal design power (TDP) of 105W, optimizing energy use while maintaining strong performance. Built on the Westmere-EX microarchitecture, it supports Intel's QPI (QuickPath Interconnect), enhancing inter-processor communication within multi-CPU configurations, which is crucial for scalable server environments. Compatibility with the Intel C602 chipset and support for DDR3 memory allows for a balance between performance and cost-effectiveness in hardware investments. It also includes reliability, availability, and serviceability (RAS) features, ensuring system integrity and minimizing downtime. The Intel E7-4820 is an ideal solution for enterprises looking to deploy robust servers for mission-critical applications, databases, and virtualization environments, providing a blend of performance, reliability, and scalability.

You May Also Be Interested in

Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess