EN
  • EN
  • DE

INTEL E7-4809V3 - Intel E7-4809v3 2.00GHz 8C 20M 115W

Part No INTEL E7-4809V3 - Intel E7-4809v3 2.00GHz 8C 20M 115W
Manufacturer Intel
Catalog CPU
Description Intel E7-4809v3 2.00GHz 8C 20M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423912-INTEL E7-4809V3 - Intel E7-4809v3 2.00GHz 8C 20M 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-4809V3 - Intel E7-4809v3 2.00GHz 8C 20M 115W CAD Model

Description

The INTEL E7-4809V3, part of Intel's prestigious E7-4800 v3 product line, is engineered for critical business computing environments where uptime and reliability are non-negotiable. With a clock speed of 2.00GHz and 8 cores, this processor is designed to deliver solid performance for a range of server and enterprise applications. The processor's 20MB of cache enhances its efficiency, allowing for quicker access to frequently used data and leading to improved application response times. The E7-4809v3 is built on Intel's advanced 22nm technology, ensuring high energy efficiency alongside its performance capabilities. With a Thermal Design Power (TDP) of 115 watts, it strikes an optimal balance between energy consumption and computational power. This is particularly important in data center environments where power efficiency can significantly impact operational costs. One of the key advantages of this processor is its support for high reliability, availability, and serviceability (RAS) features. These are critical in environments where system failures can lead to significant financial losses or disruption of services. The E7-4809v3 is equipped with technologies such as Machine Check Architecture Recovery, which can help reduce downtime and maintain system integrity in the event of hardware errors. Moreover, this processor supports large memory capacities and advanced memory technologies, making it ideal for applications that require extensive data processing and storage. It also supports Intel's Hyper-Threading Technology, allowing for better utilization of the processor's resources by enabling each core to handle multiple threads simultaneously. Security is bolstered through features such as Intel Trusted Execution Technology, which provides a secured platform foundation and helps protect against software-based attacks. In addition, the E7-4809v3 supports Intel AES New Instructions, enhancing data encryption and decryption performance without compromising system productivity. Virtualization technologies, including Intel VT-x and VT-d, are also supported, enabling more efficient use of hardware resources in virtualized environments. This makes the E7-4809v3 an excellent choice for virtual infrastructure applications, where it can deliver the performance and reliability required for mission-critical workloads. In conclusion, the INTEL E7-4809V3 - Intel E7-4809v3 CPU is designed to meet the demands of enterprise applications and data centers requiring high levels of reliability and performance. It offers a compelling combination of efficiency, security, and scalability, making it a valuable asset in any server or computing platform.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess