EN
  • EN
  • DE

INTEL E5-2660V4 - Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W

Part No INTEL E5-2660V4 - Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W
Manufacturer Intel
Catalog CPU
Description Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423597-INTEL E5-2660V4 - Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2660V4 - Intel E5-2660V4 2.00GHz 14C 35M 105W 2400MHz 105W CAD Model

Description

The Intel E5-2660V4 is a high-performance server CPU part of Intel's Xeon E5-2600 v4 family, based on the Broadwell-EP architecture. Clocked at 2.00GHz, it features 14 cores and 28 threads, making it an excellent choice for multi-threaded applications and virtualized environments. With a substantial 35MB of L3 cache, the E5-2660V4 ensures fast access to frequently used data, significantly reducing processing times for complex operations. The processor supports DDR4 memory at speeds up to 2400MHz, offering improved bandwidth and lower power consumption compared to previous generations. Its 105W TDP (Thermal Design Power) is an optimal balance between performance and energy efficiency, making it suitable for energy-conscious data centers. The Intel E5-2660V4 also includes Advanced Vector Extensions (AVX) for enhanced floating-point computational capabilities, making it ideal for scientific simulations, financial analytics, and other demanding applications. With support for Intel’s Virtualization Technology (VT-x) and Directed I/O (VT-d), this processor ensures better management of data flow between the CPU and peripheral devices, critical for virtualized platforms.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess