EN
  • EN
  • DE

INTEL E5-2650V4 - Intel E5-2650v4 2.2GHz 12C 30M 105W

Part No INTEL E5-2650V4 - Intel E5-2650v4 2.2GHz 12C 30M 105W
Manufacturer Intel
Catalog CPU
Description Intel E5-2650v4 2.2GHz 12C 30M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423698-INTEL E5-2650V4 - Intel E5-2650v4 2.2GHz 12C 30M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2650V4 - Intel E5-2650v4 2.2GHz 12C 30M 105W CAD Model

Description

The INTEL E5-2650V4 processor, part of the renowned Intel Xeon E5 v4 family, is engineered to tackle the most demanding workloads with exceptional efficiency and performance. This 12-core processor, operating at a base frequency of 2.2GHz, is adept at handling complex data analyses, virtualization, and transaction-heavy databases, providing the computational might required for today's data-driven environments. With an impressive 30MB of SmartCache, it significantly improves data retrieval times, boosting performance in high-demand applications and services. The processor's 105W Thermal Design Power (TDP) represents the optimized balance between energy consumption and computational throughput, enabling its deployment in a wide array of server configurations without overburdening the system's cooling capabilities. Featuring support for Intel Hyper-Threading Technology, it can process up to 24 threads simultaneously, effectively doubling its processing capacity and making multitasking more efficient. The E5-2650v4 supports Intel Turbo Boost Technology 2.0, which intelligently increases the processor's operating frequency as needed to meet performance demands. It is compatible with the Intel C612 chipset, providing a reliable and versatile backbone for building enterprise-grade computing solutions. This processor also incorporates advanced technologies such as Intel vPro, enhancing security and management capabilities, and Intel Virtualization Technology (VT-x and VT-d), optimizing performance for virtualized environments. Designed for scalability, it allows for seamless integration with Intel's infrastructure, pushing the boundaries of computing capabilities and providing businesses with the tools needed to handle future growth and technological evolution.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess