EN
  • EN
  • DE

INTEL E5-2630LV3 - Intel E5-2630LV3 1.8 GHz 8C 20M 55W

Part No INTEL E5-2630LV3 - Intel E5-2630LV3 1.8 GHz 8C 20M 55W
Manufacturer Intel
Catalog CPU
Description Intel E5-2630LV3 1.8 GHz 8C 20M 55W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423281-INTEL E5-2630LV3 - Intel E5-2630LV3 1.8 GHz 8C 20M 55W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2630LV3 - Intel E5-2630LV3 1.8 GHz 8C 20M 55W CAD Model

Description

The INTEL E5-2630LV3 is a power-efficient processor part of Intel's Xeon E5-2600 v3 family, designed primarily for dense server environments. With 8 cores and 16 threads running at a base frequency of 1.8 GHz, it is engineered to deliver efficient performance for workloads that require a lot of parallel processing. The processor's standout feature is its low thermal design power (TDP) of only 55W, which helps in reducing the total cost of ownership (TCO) by minimizing power consumption and heat output. It comes with a substantial 20MB of cache, aiding in speeding up data access times for the CPU. The E5-2630LV3 supports DDR4 memory, providing significant bandwidth and energy efficiency improvements over previous generation DDR3 technology. Intel's Virtualization Technology (VT-x) is also supported, allowing for better management of virtualized environments by reducing overhead and improving execution latency. This CPU is an excellent choice for organizations looking to build energy-efficient, high-density server solutions for their data centers, capable of handling virtualization, web serving, and other similar loads.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess