EN
  • EN
  • DE

INTEL E5-2630L - Intel E5-2630L (2.00GHz - 6C) CPU

Part No INTEL E5-2630L - Intel E5-2630L (2.00GHz - 6C) CPU
Manufacturer Intel
Catalog CPU
Description Intel E5-2630L (2.00GHz - 6C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423493-INTEL E5-2630L - Intel E5-2630L (2.00GHz - 6C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2630L - Intel E5-2630L (2.00GHz - 6C) CPU CAD Model

Description

The Intel E5-2630L is a part of the versatile Intel Xeon E5 family, designed to deliver efficient performance and flexibility for both enterprise and cloud-based servers. Operating at a base clock speed of 2.00GHz, this processor features 6 cores and 12 threads, making it capable of handling diverse workloads with ease. Its 15MB of smart cache improves response times by minimizing data access latency. The processor is engineered with a focus on energy efficiency, as evidenced by its thermal design power (TDP) of just 60W, making it an ideal solution for environments that prioritize eco-friendly operation without compromising on computing power. The support for DDR3 memory enhances the ability of the processor to manage data-intensive tasks smoothly, ensuring quick access to stored information. With Intel Hyper-Threading Technology, the E5-2630L enables more efficient use of processor resources by allowing multiple threads to run on each core, improving multitasking and boosting productivity. Its compatibility with Intel Virtualization Technology (VT-x) also allows for better virtual machine performance, enabling more efficient use of hardware by partitioning it into multiple virtual environments. Designed for scalability, it supports Intel Integrated I/O and Intel Data Direct I/O Technologies, reducing I/O latency and optimizing data transfer efficiency across the network and storage infrastructure.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess